Vishay Intertechnology, Inc. RES 14.3K OHM 1W 1% AXIAL CMF6514K300FKRE

Description
RES 14.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1W 1% AXIAL - CMF6514K300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1W 1% AXIAL
CMF6514K300FKRE
RES 14.3K OHM 1W 1% AXIAL CMF6514K300FKRE
RES 14.3Kohm 1W 1% AXIAL

RES 14.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6514K300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6514K300FKRE-ND
Through Hole Resistors CMF6514K300FKRE-ND
14.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6514K300FKRE CMF6514K300FKRE-ND
Product Name RES 14.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers