Vishay Intertechnology, Inc. RES 147K OHM 1W 1% AXIAL CMF65147K00FKEK11

Description
RES 147Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1W 1% AXIAL - CMF65147K00FKEK11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1W 1% AXIAL
CMF65147K00FKEK11
RES 147K OHM 1W 1% AXIAL CMF65147K00FKEK11
RES 147Kohm 1W 1% AXIAL

RES 147Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65147K00FKEK11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65147K00FKEK11-ND
Through Hole Resistors CMF65147K00FKEK11-ND
147 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65147K00FKEK11 CMF65147K00FKEK11-ND
Product Name RES 147K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details