Vishay Intertechnology, Inc. RES 143K OHM 1W 1% AXIAL CMF65143K00FKR611

Description
RES 143Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1W 1% AXIAL - CMF65143K00FKR611 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1W 1% AXIAL
CMF65143K00FKR611
RES 143K OHM 1W 1% AXIAL CMF65143K00FKR611
RES 143Kohm 1W 1% AXIAL

RES 143Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65143K00FKR611-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65143K00FKR611-ND
Through Hole Resistors CMF65143K00FKR611-ND
143 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65143K00FKR611 CMF65143K00FKR611-ND
Product Name RES 143K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers