Vishay Intertechnology, Inc. RES 140 OHM 1W 0.25% AXIAL CMF65140R00CHEA

Description
RES 140ohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1W 0.25% AXIAL - CMF65140R00CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1W 0.25% AXIAL
CMF65140R00CHEA
RES 140 OHM 1W 0.25% AXIAL CMF65140R00CHEA
RES 140ohm 1W 0.25% AXIAL

RES 140ohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF65140R00CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65140R00CHEA-ND
Through Hole Resistors CMF65140R00CHEA-ND
140 Ohms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 Ohms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65140R00CHEA CMF65140R00CHEA-ND
Product Name RES 140 OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers