Vishay Intertechnology, Inc. RES 140 OHM 1W 0.1% AXIAL CMF65140R00BHEA

Description
RES 140ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1W 0.1% AXIAL - CMF65140R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1W 0.1% AXIAL
CMF65140R00BHEA
RES 140 OHM 1W 0.1% AXIAL CMF65140R00BHEA
RES 140ohm 1W 0.1% AXIAL

RES 140ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65140R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65140R00BHEA-ND
Through Hole Resistors CMF65140R00BHEA-ND
140 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65140R00BHEA CMF65140R00BHEA-ND
Product Name RES 140 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers