Vishay Intertechnology, Inc. RES 13.3K OHM 1W 1% AXIAL CMF6513K300FKEK

Description
RES 13.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1W 1% AXIAL - CMF6513K300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1W 1% AXIAL
CMF6513K300FKEK
RES 13.3K OHM 1W 1% AXIAL CMF6513K300FKEK
RES 13.3Kohm 1W 1% AXIAL

RES 13.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6513K300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6513K300FKEK-ND
Through Hole Resistors CMF6513K300FKEK-ND
13.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6513K300FKEK CMF6513K300FKEK-ND
Product Name RES 13.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers