Vishay Intertechnology, Inc. RES 133K OHM 1W 1% AXIAL CMF65133K00FKBF

Description
RES 133Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1W 1% AXIAL - CMF65133K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1W 1% AXIAL
CMF65133K00FKBF
RES 133K OHM 1W 1% AXIAL CMF65133K00FKBF
RES 133Kohm 1W 1% AXIAL

RES 133Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65133K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65133K00FKBF-ND
Through Hole Resistors CMF65133K00FKBF-ND
133 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65133K00FKBF CMF65133K00FKBF-ND
Product Name RES 133K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers