Vishay Intertechnology, Inc. RES 12M OHM 1W 5% AXIAL CMF6512M000JKEA

Description
RES 12Mohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 12Mohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12M OHM 1W 5% AXIAL - CMF6512M000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12M OHM 1W 5% AXIAL
CMF6512M000JKEA
RES 12M OHM 1W 5% AXIAL CMF6512M000JKEA
RES 12Mohm 1W 5% AXIAL

RES 12Mohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6512M000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6512M000JKEA-ND
Through Hole Resistors CMF6512M000JKEA-ND
12 MOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 MOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor Metal Film, 12Mohm, 1W, 5%, Full Reel; Resistance Vishay - 14R5293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 12Mohm, 1W, 5%, Full Reel; Resistance Vishay
14R5293
Resistor Metal Film, 12Mohm, 1W, 5%, Full Reel; Resistance Vishay 14R5293
RESISTOR METAL FILM, 12MOHM, 1W, 5%, FULL REEL; Resistance:12Mohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR METAL FILM, 12MOHM, 1W, 5%, FULL REEL; Resistance:12Mohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6512M000JKEA CMF6512M000JKEA-ND 14R5293
Product Name RES 12M OHM 1W 5% AXIAL Through Hole Resistors Resistor Metal Film, 12Mohm, 1W, 5%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1.20E7 ohms 1.20E7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details