Vishay Intertechnology, Inc. RES 12.7K OHM 1W 1% AXIAL CMF6512K700FKEB11

Description
RES 12.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1W 1% AXIAL - CMF6512K700FKEB11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1W 1% AXIAL
CMF6512K700FKEB11
RES 12.7K OHM 1W 1% AXIAL CMF6512K700FKEB11
RES 12.7Kohm 1W 1% AXIAL

RES 12.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6512K700FKEB11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6512K700FKEB11-ND
Through Hole Resistors CMF6512K700FKEB11-ND
12.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6512K700FKEB11 CMF6512K700FKEB11-ND
Product Name RES 12.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details