Vishay Intertechnology, Inc. RES 12.1K OHM 1W 0.5% AXIAL CMF6512K100DEEK

Description
RES 12.1Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1W 0.5% AXIAL - CMF6512K100DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1W 0.5% AXIAL
CMF6512K100DEEK
RES 12.1K OHM 1W 0.5% AXIAL CMF6512K100DEEK
RES 12.1Kohm 1W 0.5% AXIAL

RES 12.1Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6512K100DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6512K100DEEK-ND
Through Hole Resistors CMF6512K100DEEK-ND
12.1 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6512K100DEEK CMF6512K100DEEK-ND
Product Name RES 12.1K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details