Vishay Intertechnology, Inc. Through Hole Resistors CMF6512K100DEBF

Description
12.1 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.1 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6512K100DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6512K100DEBF-ND
Through Hole Resistors CMF6512K100DEBF-ND
12.1 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.1K OHM 1W 0.5% AXIAL - CMF6512K100DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1W 0.5% AXIAL
CMF6512K100DEBF
RES 12.1K OHM 1W 0.5% AXIAL CMF6512K100DEBF
RES 12.1Kohm 1W 0.5% AXIAL

RES 12.1Kohm 1W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,121Kohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 98H1031 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Kohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
98H1031
Resistor,metal Film,121Kohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 98H1031
Resistor,Metal Film,121KOhms,500WV, .5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,121KOhms,500WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6512K100DEBF-ND CMF6512K100DEBF 98H1031
Product Name Through Hole Resistors RES 12.1K OHM 1W 0.5% AXIAL Resistor,metal Film,121Kohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers