Vishay Intertechnology, Inc. RES 121 OHM 1W 1% AXIAL CMF65121R00FKEK11

Description
RES 121ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1W 1% AXIAL - CMF65121R00FKEK11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1W 1% AXIAL
CMF65121R00FKEK11
RES 121 OHM 1W 1% AXIAL CMF65121R00FKEK11
RES 121ohm 1W 1% AXIAL

RES 121ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65121R00FKEK11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65121R00FKEK11-ND
Through Hole Resistors CMF65121R00FKEK11-ND
121 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65121R00FKEK11 CMF65121R00FKEK11-ND
Product Name RES 121 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers