Vishay Intertechnology, Inc. RES 121 OHM 1W 1% AXIAL CMF65121R00FKBF11

Description
RES 121ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1W 1% AXIAL - CMF65121R00FKBF11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1W 1% AXIAL
CMF65121R00FKBF11
RES 121 OHM 1W 1% AXIAL CMF65121R00FKBF11
RES 121ohm 1W 1% AXIAL

RES 121ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65121R00FKBF11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65121R00FKBF11-ND
Through Hole Resistors CMF65121R00FKBF11-ND
121 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65-11 121 1% T-1 B14 Vishay - 15P4483 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65-11 121 1% T-1 B14 Vishay
15P4483
Cmf-65-11 121 1% T-1 B14 Vishay 15P4483
CMF-65-11 121 1% T-1 B14

CMF-65-11 121 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65121R00FKBF11 CMF65121R00FKBF11-ND 15P4483
Product Name RES 121 OHM 1W 1% AXIAL Through Hole Resistors Cmf-65-11 121 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details