Vishay Intertechnology, Inc. RES 121K OHM 1W 1% AXIAL CMF65121K00FKRE

Description
RES 121Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1W 1% AXIAL - CMF65121K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1W 1% AXIAL
CMF65121K00FKRE
RES 121K OHM 1W 1% AXIAL CMF65121K00FKRE
RES 121Kohm 1W 1% AXIAL

RES 121Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65121K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65121K00FKRE-ND
Through Hole Resistors CMF65121K00FKRE-ND
121 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65121K00FKRE CMF65121K00FKRE-ND
Product Name RES 121K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details