Vishay Intertechnology, Inc. RES 120 OHM 1W 0.1% AXIAL CMF65120R00BEBF

Description
RES 120ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1W 0.1% AXIAL - CMF65120R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W 0.1% AXIAL
CMF65120R00BEBF
RES 120 OHM 1W 0.1% AXIAL CMF65120R00BEBF
RES 120ohm 1W 0.1% AXIAL

RES 120ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65120R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65120R00BEBF-ND
Through Hole Resistors CMF65120R00BEBF-ND
120 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65120R00BEBF CMF65120R00BEBF-ND
Product Name RES 120 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details