Vishay Intertechnology, Inc. RES 11.5K OHM 1W 1% AXIAL CMF6511K500FKEK

Description
RES 11.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1W 1% AXIAL - CMF6511K500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1W 1% AXIAL
CMF6511K500FKEK
RES 11.5K OHM 1W 1% AXIAL CMF6511K500FKEK
RES 11.5Kohm 1W 1% AXIAL

RES 11.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6511K500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6511K500FKEK-ND
Through Hole Resistors CMF6511K500FKEK-ND
11.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6511K500FKEK CMF6511K500FKEK-ND
Product Name RES 11.5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers