Vishay Intertechnology, Inc. Metal Film Resistors - CMF65110K00DHBF

Description
Metal Film Resistors - Through Hole CMF-65 110K .5% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-65 110K .5% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF65110K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF65110K00DHBF
Metal Film Resistors - CMF65110K00DHBF
Metal Film Resistors - Through Hole CMF-65 110K .5% T-2 B14

Metal Film Resistors - Through Hole CMF-65 110K .5% T-2 B14

Supplier's Site
Through Hole Resistors - CMF65110K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65110K00DHBF-ND
Through Hole Resistors CMF65110K00DHBF-ND
110 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65110K00DHBF CMF65110K00DHBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details