Vishay Intertechnology, Inc. RES 10 OHM 1W 0.1% AXIAL CMF6510R000BEEK

Description
RES 10ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1W 0.1% AXIAL - CMF6510R000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 0.1% AXIAL
CMF6510R000BEEK
RES 10 OHM 1W 0.1% AXIAL CMF6510R000BEEK
RES 10ohm 1W 0.1% AXIAL

RES 10ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6510R000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6510R000BEEK-ND
Through Hole Resistors CMF6510R000BEEK-ND
10 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6510R000BEEK CMF6510R000BEEK-ND
Product Name RES 10 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers