Vishay Intertechnology, Inc. RES 10M OHM 1W 5% AXIAL CMF6510M000JKR6

Description
RES 10Mohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1W 5% AXIAL - CMF6510M000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1W 5% AXIAL
CMF6510M000JKR6
RES 10M OHM 1W 5% AXIAL CMF6510M000JKR6
RES 10Mohm 1W 5% AXIAL

RES 10Mohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6510M000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6510M000JKR6-ND
Through Hole Resistors CMF6510M000JKR6-ND
10 MOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6510M000JKR6 CMF6510M000JKR6-ND
Product Name RES 10M OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details