Vishay Intertechnology, Inc. RES 10M OHM 1W 5% AXIAL CMF6510M000JKEA

Description
RES 10Mohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1W 5% AXIAL - CMF6510M000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1W 5% AXIAL
CMF6510M000JKEA
RES 10M OHM 1W 5% AXIAL CMF6510M000JKEA
RES 10Mohm 1W 5% AXIAL

RES 10Mohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6510M000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6510M000JKEA-ND
Through Hole Resistors CMF6510M000JKEA-ND
10 MOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6510M000JKEA CMF6510M000JKEA-ND
Product Name RES 10M OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details