Vishay Intertechnology, Inc. RES 10M OHM 1W 1% AXIAL CMF6510M000FKBF

Description
RES 10Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1W 1% AXIAL - CMF6510M000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1W 1% AXIAL
CMF6510M000FKBF
RES 10M OHM 1W 1% AXIAL CMF6510M000FKBF
RES 10Mohm 1W 1% AXIAL

RES 10Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6510M000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6510M000FKBF-ND
Through Hole Resistors CMF6510M000FKBF-ND
10 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 90B6438 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
90B6438
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 90B6438
Resistor,Metal Film,10MOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site
Through Hole Resistors - CMF6510M000FKBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF6510M000FKBF
Through Hole Resistors CMF6510M000FKBF
RES 10M OHM 1.5W 1% AXIAL

RES 10M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF6510M000FKBF CMF6510M000FKBF-ND 90B6438 CMF6510M000FKBF
Product Name RES 10M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details