Vishay Precision Group RES 10M OHM 1W 1% AXIAL CMF6510M000FHBF

Description
RES 10Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1W 1% AXIAL - CMF6510M000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1W 1% AXIAL
CMF6510M000FHBF
RES 10M OHM 1W 1% AXIAL CMF6510M000FHBF
RES 10Mohm 1W 1% AXIAL

RES 10Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6510M000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6510M000FHBF-ND
Through Hole Resistors CMF6510M000FHBF-ND
10 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF6510M000FHBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF6510M000FHBF
Through Hole Resistors CMF6510M000FHBF
RES 10M OHM 1.5W 1% AXIAL

RES 10M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet
Resistor Metal Film, 10Mohm, 1W, 1%; Resistance Vishay - 90B2441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 10Mohm, 1W, 1%; Resistance Vishay
90B2441
Resistor Metal Film, 10Mohm, 1W, 1%; Resistance Vishay 90B2441
RESISTOR METAL FILM, 10MOHM, 1W, 1%; Resistance:10Mohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR METAL FILM, 10MOHM, 1W, 1%; Resistance:10Mohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF6510M000FHBF CMF6510M000FHBF-ND CMF6510M000FHBF 90B2441
Product Name RES 10M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors Resistor Metal Film, 10Mohm, 1W, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 1.00E7 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers