Vishay Intertechnology, Inc. Through Hole Resistors CMF6510K500BHR670

Description
10.5 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.5 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6510K500BHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6510K500BHR670-ND
Through Hole Resistors CMF6510K500BHR670-ND
10.5 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.5K OHM 1W 0.1% AXIAL - CMF6510K500BHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1W 0.1% AXIAL
CMF6510K500BHR670
RES 10.5K OHM 1W 0.1% AXIAL CMF6510K500BHR670
RES 10.5Kohm 1W 0.1% AXIAL

RES 10.5Kohm 1W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6510K500BHR670-ND CMF6510K500BHR670
Product Name Through Hole Resistors RES 10.5K OHM 1W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers