Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF6510K100BEEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 10.1Kohm .1% 25PPM 3/4W
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 10.1Kohm .1% 25PPM 3/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF6510K100BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6510K100BEEK
Vishay/DaleMetal Film Resistors - CMF6510K100BEEK
Vishay/DaleMetal Film Resistors - Through Hole 10.1Kohm .1% 25PPM 3/4W

Vishay/DaleMetal Film Resistors - Through Hole 10.1Kohm .1% 25PPM 3/4W

Supplier's Site
Through Hole Resistors - CMF6510K100BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6510K100BEEK-ND
Through Hole Resistors CMF6510K100BEEK-ND
10.1 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.1 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6510K100BEEK CMF6510K100BEEK-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 10100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers