Vishay Intertechnology, Inc. RES 10.1K OHM 1W 0.1% AXIAL CMF6510K100BEBF

Description
RES 10.1Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10.1Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1K OHM 1W 0.1% AXIAL - CMF6510K100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1K OHM 1W 0.1% AXIAL
CMF6510K100BEBF
RES 10.1K OHM 1W 0.1% AXIAL CMF6510K100BEBF
RES 10.1Kohm 1W 0.1% AXIAL

RES 10.1Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6510K100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6510K100BEBF-ND
Through Hole Resistors CMF6510K100BEBF-ND
10.1 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.1 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6510K100BEBF CMF6510K100BEBF-ND
Product Name RES 10.1K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers