The Through Hole Metal Film Resistor, CMF Series, part number 52X5904, features a resistance value of 10 kΩ with a power rating of 1 W and a tolerance of ±1%. It is designed to operate at a maximum working voltage of 500 V and is compliant with RoHS standards. This resistor is suitable for applications requiring precision and stability, with a controlled temperature coefficient of ±50 ppm/°C. The resistor is constructed with a flame-retardant epoxy coating for enhanced durability and moisture protection. It has an operating temperature range of -55 °C to +175 °C, making it versatile for various environments. The CMF series is known for its low noise characteristics, typically around 0.10 OºV/V, and excellent high-frequency performance.
RES 10Kohm 1W 1% AXIAL
10 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
10 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Through Hole Metal Film Resistor, CMF Series, 10 kohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF6510K000FKEB | 541-CMF6510K000FKEBCT-ND | 52X5904 |
| Product Name | RES 10K OHM 1W 1% AXIAL | Through Hole Resistors | Through Hole Metal Film Resistor, Cmf Series, 10 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole; Axial Leads |
| Resistance Range | 10000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1.5 watts | |
| Configuration | Single Resistor | Single Resistor |