Vishay Intertechnology, Inc. RES 10K OHM 1W 1% AXIAL CMF6510K000FER6

Description
RES 10Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1W 1% AXIAL - CMF6510K000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W 1% AXIAL
CMF6510K000FER6
RES 10K OHM 1W 1% AXIAL CMF6510K000FER6
RES 10Kohm 1W 1% AXIAL

RES 10Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6510K000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6510K000FER6-ND
Through Hole Resistors CMF6510K000FER6-ND
10 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6510K000FER6 CMF6510K000FER6-ND
Product Name RES 10K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details