Vishay Intertechnology, Inc. RES 10K OHM 1W 0.25% AXIAL CMF6510K000CEEK

Description
RES 10Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1W 0.25% AXIAL - CMF6510K000CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W 0.25% AXIAL
CMF6510K000CEEK
RES 10K OHM 1W 0.25% AXIAL CMF6510K000CEEK
RES 10Kohm 1W 0.25% AXIAL

RES 10Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6510K000CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6510K000CEEK-ND
Through Hole Resistors CMF6510K000CEEK-ND
10 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6510K000CEEK CMF6510K000CEEK-ND
Product Name RES 10K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details