Vishay Intertechnology, Inc. RES 100 OHM 1W 1% AXIAL CMF65100R00FHEK70

Description
RES 100ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 1% AXIAL - CMF65100R00FHEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% AXIAL
CMF65100R00FHEK70
RES 100 OHM 1W 1% AXIAL CMF65100R00FHEK70
RES 100ohm 1W 1% AXIAL

RES 100ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65100R00FHEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65100R00FHEK70-ND
Through Hole Resistors CMF65100R00FHEK70-ND
100 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65100R00FHEK70 CMF65100R00FHEK70-ND
Product Name RES 100 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers