Vishay Intertechnology, Inc. RES 100 OHM 1W 1% AXIAL CMF65100R00FHEK

Description
RES 100ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 1% AXIAL - CMF65100R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% AXIAL
CMF65100R00FHEK
RES 100 OHM 1W 1% AXIAL CMF65100R00FHEK
RES 100ohm 1W 1% AXIAL

RES 100ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65100R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65100R00FHEK-ND
Through Hole Resistors CMF65100R00FHEK-ND
100 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65100R00FHEK CMF65100R00FHEK-ND
Product Name RES 100 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers