Vishay Intertechnology, Inc. RES 100 OHM 1W 0.1% AXIAL CMF65100R00BHEK

Description
RES 100ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 0.1% AXIAL - CMF65100R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 0.1% AXIAL
CMF65100R00BHEK
RES 100 OHM 1W 0.1% AXIAL CMF65100R00BHEK
RES 100ohm 1W 0.1% AXIAL

RES 100ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65100R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65100R00BHEK-ND
Through Hole Resistors CMF65100R00BHEK-ND
100 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65100R00BHEK CMF65100R00BHEK-ND
Product Name RES 100 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details