Vishay Intertechnology, Inc. RES 100 OHM 1W 0.1% AXIAL CMF65100R00BEEK

Description
RES 100ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 0.1% AXIAL - CMF65100R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 0.1% AXIAL
CMF65100R00BEEK
RES 100 OHM 1W 0.1% AXIAL CMF65100R00BEEK
RES 100ohm 1W 0.1% AXIAL

RES 100ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65100R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65100R00BEEK-ND
Through Hole Resistors CMF65100R00BEEK-ND
100 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65100R00BEEK CMF65100R00BEEK-ND
Product Name RES 100 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details