Vishay Precision Group RES 100K OHM 1W 1% AXIAL CMF65100K00FKEB

Description
RES 100Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W 1% AXIAL - CMF65100K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 1% AXIAL
CMF65100K00FKEB
RES 100K OHM 1W 1% AXIAL CMF65100K00FKEB
RES 100Kohm 1W 1% AXIAL

RES 100Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65100K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65100K00FKEB-ND
Through Hole Resistors CMF65100K00FKEB-ND
100 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Cmf Series, 100 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay - 52X5906 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Cmf Series, 100 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
52X5906
Through Hole Metal Film Resistor, Cmf Series, 100 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay 52X5906
Through Hole Metal Film Resistor, CMF Series, 100 kohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CMF Series, 100 kohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65100K00FKEB CMF65100K00FKEB-ND 52X5906
Product Name RES 100K OHM 1W 1% AXIAL Through Hole Resistors Through Hole Metal Film Resistor, Cmf Series, 100 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details