Vishay Intertechnology, Inc. RES 100K OHM 1W 1% AXIAL CMF65100K00FEEA

Description
RES 100Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W 1% AXIAL - CMF65100K00FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 1% AXIAL
CMF65100K00FEEA
RES 100K OHM 1W 1% AXIAL CMF65100K00FEEA
RES 100Kohm 1W 1% AXIAL

RES 100Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65100K00FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65100K00FEEA-ND
Through Hole Resistors CMF65100K00FEEA-ND
100 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65100K00FEEA CMF65100K00FEEA-ND
Product Name RES 100K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details