Vishay Intertechnology, Inc. Through Hole Resistors CMF60R97600FLBF

Description
976 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
976 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60R97600FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R97600FLBF-ND
Through Hole Resistors CMF60R97600FLBF-ND
976 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 0.976 OHM 1W 1% AXIAL - CMF60R97600FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.976 OHM 1W 1% AXIAL
CMF60R97600FLBF
RES 0.976 OHM 1W 1% AXIAL CMF60R97600FLBF
RES 0.976ohm 1W 1% AXIAL

RES 0.976ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,0.976Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C9307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.976Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C9307
Resistor,metal Film,0.976Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C9307
Resistor,Metal Film,0.976Ohms,500WV ,1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,0.976Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R97600FLBF-ND CMF60R97600FLBF 41C9307
Product Name Through Hole Resistors RES 0.976 OHM 1W 1% AXIAL Resistor,metal Film,0.976Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.9760 ohms 0.9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details