Vishay Intertechnology, Inc. Through Hole Resistors CMF60R87000FNR6

Description
870 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
870 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60R87000FNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R87000FNR6-ND
Through Hole Resistors CMF60R87000FNR6-ND
870 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

870 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60R87000FNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60R87000FNR6
Metal Film Resistors - CMF60R87000FNR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 0.87 Ohm, +/1 Percent, 200 Ppm Vishay - 41C9303 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 0.87 Ohm, +/1 Percent, 200 Ppm Vishay
41C9303
Cmf60, 0.87 Ohm, +/1 Percent, 200 Ppm Vishay 41C9303
CMF60, 0.87 Ohm, +/- 1 Percent, 200 ppm

CMF60, 0.87 Ohm, +/- 1 Percent, 200 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R87000FNR6-ND CMF60R87000FNR6 41C9303
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 0.87 Ohm, +/1 Percent, 200 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.8700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers