Vishay Intertechnology, Inc. RES .87 OHM 1W 1% AXIAL CMF60R87000FNBF

Description
RES .87ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .87ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .87 OHM 1W 1% AXIAL - CMF60R87000FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .87 OHM 1W 1% AXIAL
CMF60R87000FNBF
RES .87 OHM 1W 1% AXIAL CMF60R87000FNBF
RES .87ohm 1W 1% AXIAL

RES .87ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R87000FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R87000FNBF-ND
Through Hole Resistors CMF60R87000FNBF-ND
870 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

870 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 0.87 Ohm, +/1 Percent, 200 Ppm Vishay - 41C9302 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 0.87 Ohm, +/1 Percent, 200 Ppm Vishay
41C9302
Cmf60, 0.87 Ohm, +/1 Percent, 200 Ppm Vishay 41C9302
CMF60, 0.87 Ohm, +/- 1 Percent, 200 ppm

CMF60, 0.87 Ohm, +/- 1 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R87000FNBF CMF60R87000FNBF-ND 41C9302
Product Name RES .87 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 0.87 Ohm, +/1 Percent, 200 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8700 ohms 0.8700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers