Vishay Intertechnology, Inc. RES 0.82 OHM 1W 5% AXIAL CMF60R82000JLBF

Description
RES 0.82ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 0.82ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.82 OHM 1W 5% AXIAL - CMF60R82000JLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.82 OHM 1W 5% AXIAL
CMF60R82000JLBF
RES 0.82 OHM 1W 5% AXIAL CMF60R82000JLBF
RES 0.82ohm 1W 5% AXIAL

RES 0.82ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R82000JLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R82000JLBF-ND
Through Hole Resistors CMF60R82000JLBF-ND
820 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R82000JLBF CMF60R82000JLBF-ND
Product Name RES 0.82 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8200 ohms 0.8200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details