Vishay Intertechnology, Inc. RES 0.75 OHM 1W 1% AXIAL CMF60R75000FNEK

Description
RES 0.75ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 0.75ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 1W 1% AXIAL - CMF60R75000FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 1W 1% AXIAL
CMF60R75000FNEK
RES 0.75 OHM 1W 1% AXIAL CMF60R75000FNEK
RES 0.75ohm 1W 1% AXIAL

RES 0.75ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R75000FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R75000FNEK-ND
Through Hole Resistors CMF60R75000FNEK-ND
750 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R75000FNEK CMF60R75000FNEK-ND
Product Name RES 0.75 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details