Vishay Intertechnology, Inc. RES .68 OHM 1W 1% AXIAL CMF60R68000FNEK

Description
RES .68ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .68ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .68 OHM 1W 1% AXIAL - CMF60R68000FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .68 OHM 1W 1% AXIAL
CMF60R68000FNEK
RES .68 OHM 1W 1% AXIAL CMF60R68000FNEK
RES .68ohm 1W 1% AXIAL

RES .68ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R68000FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R68000FNEK-ND
Through Hole Resistors CMF60R68000FNEK-ND
680 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R68000FNEK CMF60R68000FNEK-ND
Product Name RES .68 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details