Vishay Intertechnology, Inc. RES .62 OHM 1W 1% AXIAL CMF60R62000FNEK

Description
RES .62ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .62ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .62 OHM 1W 1% AXIAL - CMF60R62000FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .62 OHM 1W 1% AXIAL
CMF60R62000FNEK
RES .62 OHM 1W 1% AXIAL CMF60R62000FNEK
RES .62ohm 1W 1% AXIAL

RES .62ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R62000FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R62000FNEK-ND
Through Hole Resistors CMF60R62000FNEK-ND
620 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R62000FNEK CMF60R62000FNEK-ND
Product Name RES .62 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details