Vishay Intertechnology, Inc. Metal Film Resistors - CMF60R51000JLEK

Description
Metal Film Resistors - Through Hole CMF-60 .51 5% T-0 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 .51 5% T-0 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60R51000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60R51000JLEK
Metal Film Resistors - CMF60R51000JLEK
Metal Film Resistors - Through Hole CMF-60 .51 5% T-0 EK e3

Metal Film Resistors - Through Hole CMF-60 .51 5% T-0 EK e3

Supplier's Site
Through Hole Resistors - CMF60R51000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R51000JLEK-ND
Through Hole Resistors CMF60R51000JLEK-ND
510 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R51000JLEK CMF60R51000JLEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details