Vishay Intertechnology, Inc. RES .51 OHM 1W 1% AXIAL CMF60R51000FLR6

Description
RES .51ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .51ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .51 OHM 1W 1% AXIAL - CMF60R51000FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .51 OHM 1W 1% AXIAL
CMF60R51000FLR6
RES .51 OHM 1W 1% AXIAL CMF60R51000FLR6
RES .51ohm 1W 1% AXIAL

RES .51ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R51000FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R51000FLR6-ND
Through Hole Resistors CMF60R51000FLR6-ND
510 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R51000FLR6 CMF60R51000FLR6-ND
Product Name RES .51 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5100 ohms 0.5100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details