Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF60R50000FNR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF60R50000FNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF60R50000FNR6
Vishay/DaleMetal Film Resistors - CMF60R50000FNR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60R50000FNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R50000FNR6-ND
Through Hole Resistors CMF60R50000FNR6-ND
500 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 0.5 Ohm, +/1 Percent, 200 Ppm Vishay - 41C9274 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 0.5 Ohm, +/1 Percent, 200 Ppm Vishay
41C9274
Cmf60, 0.5 Ohm, +/1 Percent, 200 Ppm Vishay 41C9274
CMF60, 0.5 Ohm, +/- 1 Percent, 200 ppm

CMF60, 0.5 Ohm, +/- 1 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R50000FNR6 CMF60R50000FNR6-ND 41C9274
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf60, 0.5 Ohm, +/1 Percent, 200 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers