Vishay Intertechnology, Inc. RES .5 OHM 1W 1% AXIAL CMF60R50000FNBF

Description
RES .5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 1W 1% AXIAL - CMF60R50000FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 1W 1% AXIAL
CMF60R50000FNBF
RES .5 OHM 1W 1% AXIAL CMF60R50000FNBF
RES .5ohm 1W 1% AXIAL

RES .5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R50000FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R50000FNBF-ND
Through Hole Resistors CMF60R50000FNBF-ND
500 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 0.5 Ohm, +/1 Percent, 200 Ppm Vishay - 41C9273 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 0.5 Ohm, +/1 Percent, 200 Ppm Vishay
41C9273
Cmf60, 0.5 Ohm, +/1 Percent, 200 Ppm Vishay 41C9273
CMF60, 0.5 Ohm, +/- 1 Percent, 200 ppm

CMF60, 0.5 Ohm, +/- 1 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R50000FNBF CMF60R50000FNBF-ND 41C9273
Product Name RES .5 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 0.5 Ohm, +/1 Percent, 200 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details