Vishay Precision Group Cmf60, 0.5 Ohm, +/1 Percent, 150 Ppm Vishay CMF60R50000FLWF

Description
CMF60, 0.5 Ohm, +/- 1 Percent, 150 ppm
Description
CMF60, 0.5 Ohm, +/- 1 Percent, 150 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf60, 0.5 Ohm, +/1 Percent, 150 Ppm Vishay - 41C9272 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 0.5 Ohm, +/1 Percent, 150 Ppm Vishay
41C9272
Cmf60, 0.5 Ohm, +/1 Percent, 150 Ppm Vishay 41C9272
CMF60, 0.5 Ohm, +/- 1 Percent, 150 ppm

CMF60, 0.5 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C9272
Product Name Cmf60, 0.5 Ohm, +/1 Percent, 150 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details