Vishay Intertechnology, Inc. RES .5 OHM 1W 1% AXIAL CMF60R50000FLBF

Description
RES .5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 1W 1% AXIAL - CMF60R50000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 1W 1% AXIAL
CMF60R50000FLBF
RES .5 OHM 1W 1% AXIAL CMF60R50000FLBF
RES .5ohm 1W 1% AXIAL

RES .5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF60R50000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60R50000FLBF-ND
Through Hole Resistors 541-CMF60R50000FLBF-ND
500 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 0.5 Ohm, +/1 Percent, 150 Ppm Vishay - 41C9268 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 0.5 Ohm, +/1 Percent, 150 Ppm Vishay
41C9268
Cmf60, 0.5 Ohm, +/1 Percent, 150 Ppm Vishay 41C9268
CMF60, 0.5 Ohm, +/- 1 Percent, 150 ppm

CMF60, 0.5 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R50000FLBF 541-CMF60R50000FLBF-ND 41C9268
Product Name RES .5 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 0.5 Ohm, +/1 Percent, 150 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details