Vishay Intertechnology, Inc. Metal Film Resistors - CMF60R47500FNR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60R47500FNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60R47500FNR6
Metal Film Resistors - CMF60R47500FNR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60R47500FNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R47500FNR6-ND
Through Hole Resistors CMF60R47500FNR6-ND
475 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 0.475 Ohm, +/1 Percent, 200 Ppm Vishay - 41C9264 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 0.475 Ohm, +/1 Percent, 200 Ppm Vishay
41C9264
Cmf60, 0.475 Ohm, +/1 Percent, 200 Ppm Vishay 41C9264
CMF60, 0.475 Ohm, +/- 1 Percent, 200 ppm

CMF60, 0.475 Ohm, +/- 1 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R47500FNR6 CMF60R47500FNR6-ND 41C9264
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 0.475 Ohm, +/1 Percent, 200 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 0.4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details