Vishay Intertechnology, Inc. RES 0.475 OHM 1W 1% AXIAL CMF60R47500FNEK

Description
RES 0.475ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 0.475ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.475 OHM 1W 1% AXIAL - CMF60R47500FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 1W 1% AXIAL
CMF60R47500FNEK
RES 0.475 OHM 1W 1% AXIAL CMF60R47500FNEK
RES 0.475ohm 1W 1% AXIAL

RES 0.475ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R47500FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R47500FNEK-ND
Through Hole Resistors CMF60R47500FNEK-ND
475 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R47500FNEK CMF60R47500FNEK-ND
Product Name RES 0.475 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers