Vishay Intertechnology, Inc. Through Hole Resistors CMF60R47500FNBF

Description
475 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
475 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60R47500FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R47500FNBF-ND
Through Hole Resistors CMF60R47500FNBF-ND
475 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 0.475 OHM 1W 1% AXIAL - CMF60R47500FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 1W 1% AXIAL
CMF60R47500FNBF
RES 0.475 OHM 1W 1% AXIAL CMF60R47500FNBF
RES 0.475ohm 1W 1% AXIAL

RES 0.475ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 0.475 Ohm, +/1 Percent, 200 Ppm Vishay - 50B9472 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 0.475 Ohm, +/1 Percent, 200 Ppm Vishay
50B9472
Cmf60, 0.475 Ohm, +/1 Percent, 200 Ppm Vishay 50B9472
CMF60, 0.475 Ohm, +/- 1 Percent, 200 ppm

CMF60, 0.475 Ohm, +/- 1 Percent, 200 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R47500FNBF-ND CMF60R47500FNBF 50B9472
Product Name Through Hole Resistors RES 0.475 OHM 1W 1% AXIAL Cmf60, 0.475 Ohm, +/1 Percent, 200 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4750 ohms 0.4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details